EN
  • EN
  • DE

TNETD3200GJC

Part No TNETD3200GJC
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description 320C6201 352PIN BGA REV3.0 FOR A / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374484-TNETD3200GJC
Ultra Librarian 3D Model Ultra Librarian TNETD3200GJC CAD Model

Description

The TNETD3200GJC is a highly sophisticated integrated circuit developed by Texas Instruments, one of the leading semiconductor manufacturers in the industry. Designed to cater to the demanding needs of modern telecommunications, this chip is an essential component for network infrastructure, offering a blend of performance, efficiency, and reliability.

At the core of the TNETD3200GJC's design is its ability to facilitate high-speed data processing and communication. It is commonly utilized in networking equipment such as routers, switches, and access points, where it serves as a crucial element for managing data traffic efficiently. The chip's architecture is optimized to handle complex algorithms and protocols required for network packet processing, Quality of Service (QoS), and security functions.

One of the standout features of the TNETD3200GJC is its support for multiple interfaces, allowing it to adapt to various types of network configurations and standards. It is designed to work seamlessly with other components in a system, providing a versatile solution for network equipment manufacturers. Additionally, its robust thermal management ensures reliable operation even under heavy loads, making it a preferred choice for high-performance networking applications.

As with all Texas Instruments products, the TNETD3200GJC is built with longevity in mind. It is manufactured using advanced semiconductor processes, which not only enhance its performance but also contribute to its durability and resistance to wear and tear. This makes the chip an investment for network operators seeking to minimize downtime and maintenance costs.

Overall, the TNETD3200GJC embodies Texas Instruments' commitment to innovation and quality. Its integration into network devices helps facilitate the rapid exchange of information across the internet, playing a pivotal role in today's interconnected world. For engineers and designers looking to incorporate a reliable network processor into their systems, the TNETD3200GJC presents a compelling option that balances performance with the enduring quality Texas Instruments is known for.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4126 $59.4126
3+ $48.7488 $146.2464
4+ $47.2254 $188.9016
5+ $45.7020 $228.5100
6+ $44.1786 $265.0716
8+ $39.6084 $316.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess