EN
  • EN
  • DE

SDIN4C2-4G-U

Part No SDIN4C2-4G-U
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837005-SDIN4C2-4G-U
Ultra Librarian 3D Model Ultra Librarian SDIN4C2-4G-U CAD Model

Description

The SDIN4C2-4G-U is an embedded flash memory module from SanDisk, belonging to their iNAND family. These modules are designed to provide reliable and high-performance storage solutions for embedded systems, integrating NAND flash memory with a controller within a single package. This integration simplifies the design process and reduces the footprint required on the circuit board.

Applications:

  • Mobile Phones: Stores the operating system, applications, and user data.
  • Tablets: Serves the same purpose as in mobile phones.
  • GPS Devices: Stores map data and navigation software.
  • Digital Cameras: Stores captured images and videos.

Features:

  • 4GB Storage Capacity: Offers adequate storage for various applications and user data.
  • iNAND Solution: Integrated NAND flash memory and controller.
  • eMMC Interface: Uses the eMMC (Embedded MultiMediaCard) standard for high-speed data transfer.
  • Low Power Consumption: Designed for use in portable devices where power efficiency is critical.
  • Compact Form Factor: Small size for easy integration into various devices.

Benefits:

  • Simplified Design: Reduced system complexity due to integrated design.
  • Fast Data Access: Enables quick boot times and application loading.
  • Reliable Data Storage: SanDisk's flash memory technology ensures data integrity and reliability.
  • Extended Battery Life: Lower power consumption increases battery life in portable applications.
  • Reduced Time to Market: Faster development cycle due to simplified integration process.

Additional Details:

The SDIN4C2-4G-U utilizes the eMMC interface, which provides a standardized method for communication between the host system and the flash memory. This standard includes features like error correction code (ECC), wear leveling, and power management. The specific version of eMMC supported by this module can be found in the product datasheet.

For detailed technical specifications, including operating temperature range, power consumption details, and read/write speeds, consult the official SanDisk datasheet. These specifications are essential for ensuring compatibility and optimal performance within your particular application. Note any end-of-life notices from SanDisk to avoid issues during product lifecycle management.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess