EN
  • EN
  • DE

TMZ626802-12DGE

Part No TMZ626802-12DGE
Manufacturer Texas Instruments
Catalog Specialized ICs
Description TMZ626802-12DGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1341731-TMZ626802-12DGE
Ultra Librarian 3D Model Ultra Librarian TMZ626802-12DGE CAD Model

Description

Product Overview: TMZ626802-12DGE

The TMZ626802-12DGE is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its exceptional performance and reliability. This advanced component is designed to cater to the demanding requirements of modern electronics, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The TMZ626802-12DGE offers unparalleled accuracy, ensuring that it delivers consistent and reliable results for the most critical applications.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, which is crucial for battery-powered devices and energy-saving requirements.
  • Durable Construction: Built to withstand harsh conditions, the TMZ626802-12DGE is robust and durable, making it suitable for industrial environments and extended operational life.
  • Advanced Technology: Utilizing the latest technological advancements, this product offers improved functionality and performance over previous generations.

Technical Specifications

Parameter Value Part Number TMZ626802-12DGE Manufacturer Texas Instruments Package / Case DGE Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer Interface Type Specified by Manufacturer Mounting Type Surface Mount

Applications

The versatility of the TMZ626802-12DGE allows it to be used in a multitude of applications. It is particularly suited for precision tasks in measurement and control systems, providing accurate data processing and signal management. Additionally, its robust design makes it an excellent choice for automotive applications, where reliability and durability are paramount.

With Texas Instruments' commitment to quality, the TMZ626802-12DGE represents a superior solution for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Its combination of precision, power-saving features, and durability makes it an indispensable component in the development of cutting-edge technology.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess