EN
  • EN
  • DE

TMX320DM641GDK

Part No TMX320DM641GDK
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 32 b
Max Frequency 600 MHz
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100583-TMX320DM641GDK
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM641GDK CAD Model

Description

The TMX320DM641GDK is a high-performance digital media processor from Texas Instruments, designed to cater to the demanding requirements of multimedia applications. This processor is part of the TMS320C64x family of devices, which are known for their robust digital signal processing (DSP) capabilities.

At the core of the TMX320DM641GDK lies a powerful DSP core that operates at a frequency of up to 720 MHz. This core is based on the advanced VelociTI.2 architecture, which enhances the processing speed and efficiency, making it ideal for real-time multimedia processing tasks such as audio and video encoding/decoding, image processing, and digital signal management.

One of the key features of this processor is its integrated video port interface, which allows for direct connection to external video devices. This feature simplifies the design of video-centric applications such as digital media adapters, set-top boxes, and video security systems. Additionally, the TMX320DM641GDK supports a range of video codecs, offering designers flexibility in developing solutions that meet specific industry standards.

The device also includes a variety of peripherals, such as 10/100 Mb/s Ethernet MAC, 64-channel enhanced direct memory access (EDMA) controller, and general-purpose input/output (GPIO) ports. These integrated peripherals reduce the need for additional components and contribute to a lower overall system cost and complexity.

For developers, Texas Instruments provides comprehensive software support for the TMX320DM641GDK, including optimized DSP libraries and development tools. These resources help to accelerate the development process and bring products to market more quickly.

In summary, the TMX320DM641GDK from Texas Instruments is a versatile and powerful digital media processor that delivers exceptional performance for a wide range of multimedia applications. Its high-speed DSP core, integrated video interface, and extensive peripheral set make it an excellent choice for designers looking to create sophisticated digital media products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess