EN
  • EN
  • DE

TMX320C6748ZCE

Part No TMX320C6748ZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C674x
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface Ethernet, Host Interface, I²C, McASP, McBSP, MMC, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Base Product Number TMX320
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937129-TMX320C6748ZCE
Ultra Librarian 3D Model Ultra Librarian TMX320C6748ZCE CAD Model

Description

Product Overview: Texas Instruments TMX320C6748ZCE

The TMX320C6748ZCE is a high-performance, fixed/floating-point DSP processor from the renowned Texas Instruments (TI). This advanced microprocessor is a member of the C6000 DSP family, designed to meet the intense processing needs of various applications such as audio and voice processing, industrial control, test and measurement, medical imaging, and video analytics.

At the heart of the TMX320C6748ZCE is a powerful core that runs at a frequency of up to 456 MHz, providing up to 3656 MIPS of processing power. This processor integrates both fixed and floating-point capabilities, allowing developers to make use of the high precision and range of floating-point arithmetic or the speed and efficiency of fixed-point arithmetic, depending on the application requirements.

The device is equipped with a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 On-The-Go interface with PHY, and multiple serial ports. These features enable easy connectivity and data exchange with other devices and systems, making it an ideal choice for networked applications.

The TMX320C6748ZCE also boasts an integrated memory controller, supporting a wide range of external memory interfaces, including DDR2, mDDR, and NAND flash, which simplifies system design and helps in achieving high throughput for data-intensive tasks. Additionally, the processor's L2 cache size of 256KB and L1P and L1D caches of 32KB each, significantly enhance its performance by reducing memory latency.

TI's robust software and hardware ecosystem supports the TMX320C6748ZCE, offering development tools, software libraries, and reference designs to accelerate the development process. Designers can take advantage of TI's Code Composer Studio IDE, DSP/BIOS, and optimized DSP libraries to develop efficient and reliable applications quickly.

In summary, the TMX320C6748ZCE from Texas Instruments is a versatile and powerful DSP processor that offers a balance of performance, power efficiency, and connectivity, making it a top choice for designers aiming to create sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess