EN
  • EN
  • DE

TMX320C6713GDP

Part No TMX320C6713GDP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FLOATING-POINT DIGITAL SIGNAL PORCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271431-TMX320C6713GDP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C6713GDP CAD Model

Description

Product Overview

The TMX320C6713GDP is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This DSP is part of the TMS320C67xx series, which is designed to meet the rigorous demands of high-end audio and multimedia applications.

Key Features

  • High-Speed Performance: The TMX320C6713GDP operates at a frequency of up to 225 MHz, which translates to 1800 million instructions per second (MIPS). This high speed enables real-time processing of advanced algorithms and applications.
  • Large On-Chip Memory: It includes an integrated 256 KB of RAM, which allows for efficient data management and reduces the need for external memory components.
  • Advanced Floating-Point Capabilities: With its floating-point architecture, the TMX320C6713GDP ensures precise calculations, making it ideal for applications that require high-accuracy numerical processing.
  • Extended Temperature Range: This DSP is designed to operate reliably in a wide range of temperatures, making it suitable for industrial applications.
  • Multiple Peripheral Interfaces: It features a host of peripherals including McBSPs (Multi-channel Buffered Serial Ports), HPI (Host Port Interface), I2C bus, and timers, providing excellent connectivity and interface options.

Applications

The TMX320C6713GDP is adept at managing tasks in various domains, such as:

  • Professional and consumer audio processing
  • Telecommunications and networking
  • Medical imaging
  • Instrumentation and control

Support and Resources

TI provides comprehensive support for the TMX320C6713GDP, including detailed datasheets, technical documentation, and a suite of development tools. Engineers and developers can access a variety of software libraries and code examples, which facilitate rapid development and prototyping of applications.

Quality and Reliability

As with all Texas Instruments products, the TMX320C6713GDP is manufactured to high standards of quality and reliability. Customers can trust in the robustness and longevity of this DSP, which is backed by TI's commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess