EN
  • EN
  • DE

ADC08060CIMTX/NOPB

Part No ADC08060CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, 20 MSPS to 60 MSPS, 1.3 m W/MSPS A/D Converter with Internal Sampleand Hold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Sampling Rate 60M
Number of Inputs 1
Input Type Single Ended
Configuration S/H-ADC
Number of Converters 1
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1139571-ADC08060CIMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08060
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC08060CIMTX/NOPB CAD Model

Description

The ADC08060CIMTX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments. This device is part of the extensive ADC portfolio that Texas Instruments offers, engineered to provide precise digital conversion of analog input signals and designed for a wide array of applications, including communications, imaging systems, and medical equipment.

Key Features

  • High-Speed Conversion: The ADC08060CIMTX/NOPB boasts an impressive conversion rate of up to 60 MSPS (Mega Samples Per Second), enabling high-speed data acquisition and real-time processing.
  • Resolution: With 8-bit resolution, it provides fine granularity that is suitable for various applications that require a balance between high-speed and resolution.
  • Low Power Consumption: This ADC is optimized for low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Wide Analog Input Range: It features a flexible input range that accommodates a variety of signal types, ensuring compatibility with different sensor outputs and signal sources.
  • Differential Input: The differential input structure enhances noise immunity and improves the signal integrity of the conversion process.
  • No Missing Codes: Guaranteed no missing codes ensures reliable and consistent performance across the full operating range.

Applications

The versatility of the ADC08060CIMTX/NOPB makes it suitable for a diverse set of applications, including:

  • Data acquisition systems
  • Communication systems
  • Medical imaging
  • Test and measurement equipment
  • Video processing

Quality and Reliability

As with all Texas Instruments products, the ADC08060CIMTX/NOPB is manufactured to the highest quality standards. The device is available in a lead-free, small-footprint package, and it is specified over the industrial temperature range. The 'NOPB' designation indicates that this product is provided in an environmentally friendly package that is free of lead (Pb), in line with the RoHS (Restriction of Hazardous Substances) directive.

Support and Resources

Texas Instruments provides extensive support and resources for the ADC08060CIMTX/NOPB, including detailed datasheets, application notes, and design tools. Customers can also access TI's technical support team for assistance with their design and implementation needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5659 $50.0931
22+ $4.5669 $100.4718
34+ $4.4242 $150.4228
47+ $4.2815 $201.2305
61+ $4.1388 $252.4668
81+ $3.7106 $300.5586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess