EN
  • EN
  • DE

S912ZVL12F0CLF

Part No S912ZVL12F0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-S912ZVL12F0CLF, 935375278557
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893315-S912ZVL12F0CLF
Ultra Librarian 3D Model Ultra Librarian S912ZVL12F0CLF CAD Model

Description

Introducing the NXP S912ZVL12F0CLF Microcontroller

The NXP S912ZVL12F0CLF is a powerful and versatile microcontroller designed for automotive and industrial applications that demand high levels of reliability and performance. This microcontroller, part of the S12 MagniV product line, integrates a sophisticated MCU with a smart voltage regulator to provide a comprehensive solution for complex control systems.

Key Features

  • Advanced 16-bit S12 Core: At the heart of the S912ZVL12F0CLF lies the robust 16-bit S12 core, which operates at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Integrated Voltage Regulator: The built-in voltage regulator simplifies power supply design, reducing the need for external components and ensuring stable operation under varying voltage conditions.
  • Memory Capacity: With 12 KB of flash memory, the device offers ample space for complex programs and algorithms, while 512 Bytes of RAM ensure smooth execution of real-time tasks.
  • Rich Peripherals: A variety of on-chip peripherals including analog-to-digital converters (ADCs), serial communication interfaces (SCI), and a timer module enhance the microcontroller's capabilities, making it ideal for sensor interfacing, data acquisition, and control tasks.
  • Automotive-Qualified: The S912ZVL12F0CLF meets stringent automotive quality standards, ensuring reliable performance in harsh environments and under extreme temperatures, making it suitable for under-the-hood applications.

Applications

The S912ZVL12F0CLF microcontroller is engineered to address the needs of a wide range of applications, including but not limited to:

  • Body and Chassis Control Modules
  • Engine Management Systems
  • Powertrain Systems
  • Steering and Braking Systems
  • Industrial Control Systems

Easy Integration

With its LQFP-48 packaging, the S912ZVL12F0CLF is easy to integrate into existing designs, offering a compact footprint that is ideal for space-constrained applications. The microcontroller's comprehensive development support, including software libraries, development tools, and reference designs, facilitates rapid prototyping and accelerates time-to-market for your products.

Whether you're developing advanced automotive systems or sophisticated industrial controls, the NXP S912ZVL12F0CLF microcontroller offers a reliable, high-performance solution that can meet the demands of your most challenging applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2711 $51.2532
29+ $3.5045 $101.6305
45+ $3.3950 $152.7750
61+ $3.2855 $200.4155
79+ $3.1760 $250.9040
106+ $2.8474 $301.8244
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess