EN
  • EN
  • DE

TMX320C6474ZUN

Part No TMX320C6474ZUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Digital Signal Processor | IC MULTICORE DSP 561-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 561-BFBGA, FCBGA Exposed Pad
Supplier Device Package 561-FCBGA (23x23)
Family Part Number TMS320C6474
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 1271428-TMX320C6474ZUN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C6474ZUN CAD Model

Description

The TMX320C6474ZUN is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This product is part of the TMS320C6000 DSP platform, which is known for its robust architecture designed to meet the demands of high-speed numeric computations.

With a core frequency of up to 1GHz, the TMX320C6474ZUN is engineered to deliver up to 8000 MIPS (Million Instructions Per Second), making it an ideal choice for applications that require intense mathematical operations and signal processing, such as telecommunications, high-end imaging, industrial control, and audio processing.

The device incorporates multiple enhanced DSP cores, each equipped with a high-speed L1 and L2 cache, ensuring efficient data management and reduced latency in processing. Its advanced Very Long Instruction Word (VLIW) architecture allows for parallel instruction execution, maximizing throughput and performance.

Additionally, the TMX320C6474ZUN features a rich set of peripherals, including multiple high-speed interconnects, which facilitate seamless data transfer and communication with other devices. This DSP also supports a range of external memory interfaces, allowing for flexible system memory expansion to suit various application requirements.

The integration of a high-bandwidth crossbar switch within the TMX320C6474ZUN enhances its ability to handle multiple data streams simultaneously, which is critical in multi-channel and real-time processing environments. With its robust error correction code (ECC) protection, the device ensures data integrity and reliable operation in mission-critical applications.

Texas Instruments provides comprehensive software and hardware support for the TMX320C6474ZUN, including development tools, reference designs, and technical documentation, to aid developers in reducing design time and accelerating time-to-market for their products.

Whether you're developing advanced communication systems, sophisticated medical imaging devices, or high-performance industrial solutions, the TMX320C6474ZUN offers the processing power, reliability, and scalability to help you achieve your design objectives.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess