EN
  • EN
  • DE

MKM14Z128CHH5

Part No MKM14Z128CHH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 44MAPLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 44-MAPLGA (5x5)
Manufacturer NXP
Series Kinetis KM
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 20
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 5x16b, 4x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFLGA Exposed Pad
Case / Package 44-MAPLGA (5x5)
Family Name MKM14Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885077-MKM14Z128CHH5
Ultra Librarian 3D Model Ultra Librarian MKM14Z128CHH5 CAD Model

Description

Introducing the NXP MKM14Z128CHH5 Microcontroller

The NXP MKM14Z128CHH5 is a state-of-the-art microcontroller designed to meet the demanding needs of modern embedded systems. This device is part of the Kinetis M series, which is renowned for its robust performance and exceptional energy efficiency. The MKM14Z128CHH5 is optimized for metering applications and is an excellent choice for smart energy solutions.

At the heart of the MKM14Z128CHH5 lies a powerful ARM Cortex-M0+ processor, which operates at a speed of up to 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it suitable for energy-sensitive applications. With 128 KB of flash memory and 16 KB of SRAM, developers have ample space for complex programs and data storage.

This microcontroller also boasts a range of integrated features designed to enhance functionality and reduce component count in system designs. These include:

  • A comprehensive set of analog modules, including multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and analog comparators, which are essential for precise measurement and control in metering applications.
  • Multiple communication interfaces such as I2C, SPI, and UART, allowing for versatile connectivity options with other devices and peripherals.
  • A robust set of timers and counters, which are crucial for time-sensitive control tasks.
  • An internal voltage reference that ensures accurate analog readings even under fluctuating power supply conditions.

Security and reliability are paramount in metering applications, and the MKM14Z128CHH5 addresses these concerns with features like a hardware random-number generator and a cyclic redundancy check (CRC) module to ensure data integrity.

For developers looking to streamline their design process, NXP offers comprehensive software support for the MKM14Z128CHH5. This includes the MCUXpresso Software and Tools, which provide an integrated development environment (IDE), configuration tools, and extensive libraries to accelerate the development cycle.

Whether you're designing smart meters, industrial sensors, or any other application that requires a reliable and efficient microcontroller, the NXP MKM14Z128CHH5 is an excellent choice that combines performance, energy efficiency, and a rich feature set to empower your next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3002 $58.3022
27+ $4.3490 $117.4230
42+ $4.2130 $176.9460
57+ $4.0772 $232.4004
74+ $3.9412 $291.6488
99+ $3.5335 $349.8165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess