EN
  • EN
  • DE

TMX320C6203GLS

Part No TMX320C6203GLS
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026452-TMX320C6203GLS
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320C6203GLS CAD Model

Description

Product Overview: TMX320C6203GLS from Texas Instruments

The TMX320C6203GLS is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' renowned TMS320C62x series. This DSP is specifically designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

At the heart of the TMX320C6203GLS is a powerful 'C62x core that operates at a frequency of up to 200 MHz. This core provides a robust set of features, including a high-speed multiplier capable of 32-bit multiplication in a single cycle, and an ALU that can perform 32-bit arithmetic and logical operations, which together enable high-throughput data processing.

The device is equipped with a rich set of peripherals and interfaces to facilitate easy integration into a variety of systems. It includes a Direct Memory Access (DMA) controller for efficient data movement, a host of timers, and serial ports for communication with other devices. The TMX320C6203GLS also boasts a large internal memory, which is crucial for storing intermediate processing data and code.

In terms of connectivity, the TMX320C6203GLS supports a range of I/O options, including a glueless external memory interface that simplifies system design by allowing direct connection to a variety of memory types. This DSP also features a flexible external bus that enables it to interface with a wide array of peripherals and other processors, further enhancing its versatility.

Texas Instruments provides robust support for the TMX320C6203GLS with a comprehensive suite of development tools, including code generation tools, debuggers, and emulators. This support ensures that engineers can rapidly develop, test, and deploy applications that leverage the full capabilities of the DSP.

Overall, the TMX320C6203GLS is a testament to Texas Instruments' commitment to providing advanced digital signal processing solutions. Its combination of processing power, memory capacity, and peripheral integration makes it a solid choice for designers looking to push the boundaries of DSP technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess