EN
  • EN
  • DE

AD707AN

Part No AD707AN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042918-AD707AN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD707AN CAD Model

Description

The AD707AN is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and low noise characteristics. This operational amplifier is a perfect choice for applications demanding high accuracy and stability over time and temperature. Its design is optimized for low voltage noise, making it an ideal solution for sensitive instrumentation and audio applications.

Key Features

  • Low Offset Voltage: The AD707AN boasts an exceptionally low input offset voltage, which minimizes error in high-precision circuits.
  • Low Noise: With its low noise performance, this op-amp is well-suited for audio processing and other applications where noise is a critical factor.
  • High Gain Bandwidth Product: Its high gain bandwidth ensures that the amplifier can handle a wide range of frequencies without compromising accuracy.
  • Low Power Consumption: Designed for efficiency, the AD707AN consumes minimal power, making it ideal for battery-powered devices and energy-sensitive applications.

Applications

The AD707AN's precision and low noise characteristics make it an excellent choice for a variety of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Professional audio equipment
  • Test and measurement equipment
  • Industrial process controls

Technical Specifications

Parameter Value
Supply Voltage (±V) ±4.5 to ±18
Input Offset Voltage (mV) Typically 0.25
Input Bias Current (nA) Typically 30
Gain Bandwidth Product (MHz) 2.0
Operating Temperature Range (°C) -40 to +85

The AD707AN from Analog Devices Inc. is not only a testament to the company's commitment to precision and quality but also a versatile component that can be integrated into a wide array of electronic systems to enhance performance and reliability.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess