EN
  • EN
  • DE

MC145220FR2

Part No MC145220FR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076901-MC145220FR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145220FR2 CAD Model

Description

The MC145220FR2 is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor - NXP. It is designed for frequency generation in various communication and instrumentation applications. It offers precise frequency control and stability, making it suitable for systems requiring accurate and reliable frequency sources.

Applications:

  • Wireless communication systems
  • Cordless telephones
  • Radio transceivers
  • Test and measurement equipment
  • Frequency synthesizers
  • Cable TV tuners

Features:

  • Low voltage operation
  • High frequency output
  • Programmable divider ratios
  • Phase detector with high linearity
  • Lock detect output
  • Serial interface for programming

Benefits:

  • Precise frequency control and stability ensure reliable system performance.
  • Low voltage operation reduces power consumption.
  • Programmability allows for flexibility in frequency selection and system design.
  • Small package size saves board space.
  • The lock detect output provides a means of verifying correct PLL operation.

Additional Details:

The MC145220FR2 typically operates with a supply voltage range of 2.7V to 5.5V. It features a serial interface for easy programming of the divider ratios and other control parameters. The PLL incorporates a phase detector, a charge pump, and a voltage-controlled oscillator (VCO) to generate the desired output frequency. The lock detect output indicates when the PLL is locked to the correct frequency. This is a crucial feature in applications where frequency accuracy is paramount.

The device's programmable divider ratios allow the user to select from a wide range of output frequencies. The PLL's high linearity ensures minimal distortion and noise in the output signal. The MC145220FR2 is available in a small surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments.

This PLL frequency synthesizer is widely used in cordless telephones, wireless communication devices, and various other applications where precise frequency control is required. Its combination of features, performance, and reliability makes it a popular choice among designers and engineers.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess