EN
  • EN
  • DE

MTP3055LE

Part No MTP3055LE
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081097-MTP3055LE
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP3055LE CAD Model

Description

The MTP3055LE is a power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is an N-channel enhancement mode MOSFET designed for high-speed switching applications. This transistor is widely used in power supplies, DC-DC converters, motor control, and other applications where efficient power management is essential. Its low on-resistance and high current capability contribute to efficient and reliable performance. The 'LE' designation often implies enhanced performance or specific characteristics compared to the standard 3055.

Applications:

  • DC-DC Converters: Used in DC-DC converters to step up or step down voltage levels efficiently.
  • Power Supplies: Implemented in switched-mode power supplies (SMPS) for various electronic devices.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of DC motors.
  • Lighting Control: Used in LED lighting control systems for dimming and switching.
  • Uninterruptible Power Supplies (UPS): Incorporated into UPS systems for battery backup power.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET configuration.
  • Low On-Resistance (RDS(on)): Provides low RDS(on) for minimal power loss and improved efficiency.
  • High Current Capability: Designed to handle significant current levels.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation in high-frequency circuits.
  • Avalanche Energy Rated: Avalanche energy rated for enhanced robustness against voltage transients.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and improves overall efficiency.
  • Reliable Performance: Designed for reliable operation in demanding applications.
  • Fast Switching: Allows for efficient operation in high-frequency switching circuits.
  • Robust Design: Avalanche energy rating enhances the device's ability to withstand voltage spikes.
  • Easy to Use: Simple gate drive requirements simplify the circuit design process.

The MTP3055LE typically features a voltage rating of 60V and a continuous drain current rating of around 12A (depending on the package and operating conditions). It is commonly available in a TO-220 package, facilitating easy mounting and heat sinking. This MOSFET is a popular choice for a wide range of power electronic applications due to its balance of performance, reliability, and cost. Proper thermal management is crucial to ensure reliable operation, especially at higher current levels. It is a widely used and trusted component in power supply and motor control designs.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess