EN
  • EN
  • DE

TMUX646NZECR

Part No TMUX646NZECR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER / Networking, Telecommunications Switch IC 10 Channel 36-NFBGA (2.45x2.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Networking, Telecommunications
Switch Circuit SPDT
Number of Channels 10
On-State Resistance (Max) 9Ohm, 10Ohm
Voltage - Supply, Single (V+) 1.5V ~ 5.5V
Voltage - Supply, Dual (V±) 1.5V ~ 5.5V
-3db Bandwidth 6GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-UFBGA
Supplier Device Package 36-NFBGA (2.45x2.45)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX646NZECRTR
Standard Package 2,500
Win Source Part Number 981387-TMUX646NZECR
Ultra Librarian 3D Model Ultra Librarian TMUX646NZECR CAD Model

Description

The TMUX646NZECR is a state-of-the-art analog multiplexer from Texas Instruments, renowned for its high performance and versatility in a wide range of applications. This precision multiplexer is designed to seamlessly route multiple analog or digital signals through a single device, making it an ideal choice for complex circuit designs where space and efficiency are at a premium.

Key Features

  • Low On-Resistance: The TMUX646NZECR boasts an exceptionally low on-resistance, which minimizes signal distortion and ensures high signal integrity, making it perfect for precision applications.
  • Wide Operating Voltage Range: This multiplexer operates over a broad voltage range, accommodating various signal levels and making it suitable for multi-voltage systems.
  • Multiple Channels: With multiple signal paths, it provides the flexibility to manage several signals, reducing the need for additional components and simplifying design complexity.
  • Bidirectional Signal Flow: The bidirectional nature of the signal paths allows for versatile use in both digital and analog applications, further enhancing its adaptability.
  • Low Power Consumption: Designed with power efficiency in mind, the TMUX646NZECR helps conserve energy, making it an eco-friendly choice for power-sensitive designs.
  • High ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against damage from static electricity and enhancing its durability.

Applications

The TMUX646NZECR is suitable for a diverse range of applications, including but not limited to:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal routing in audio and video equipment
  • Communication systems
  • Analog/digital multiplexing in embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TMUX646NZECR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected by industry professionals. This commitment to quality ensures that the TMUX646NZECR is a reliable component for any application where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3207 $52.8280
95+ $1.0836 $102.9420
145+ $1.0498 $152.2210
200+ $1.0159 $203.1800
255+ $0.9821 $250.4355
345+ $0.8805 $303.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,868 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess