EN
  • EN
  • DE

TMUX6113PWR

Part No TMUX6113PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16TSSOP / 4 Circuit IC Switch 1:1 160Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 78ns, 68ns
-3db Bandwidth 800MHz
Charge Injection 0.6pC
Channel Capacitance (CS(off), CD(off)) 1.9pF, 2.4pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -100dB ~ -115dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX6113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53263-1,296-53263-6,296-53263-2
Standard Package 2,000
Win Source Part Number 1187208-TMUX6113PWR
Ultra Librarian 3D Model Ultra Librarian TMUX6113PWR CAD Model

Description

The TMUX6113PWR by Texas Instruments is a state-of-the-art, precision analog multiplexer that offers a range of features designed to enhance the performance and reliability of a wide array of electronic systems. This device is part of TI's extensive multiplexer and switch portfolio, which is renowned for its high-quality signal integrity, robustness, and versatility.

Key Features

  • Low On-Resistance: The TMUX6113PWR boasts an exceptionally low on-resistance (Ron) which typically stands at 3 ohms. This characteristic ensures minimal signal distortion and voltage drop across the switch, making it ideal for passing high-fidelity analog signals.
  • Wide Operating Range: With an operating voltage range from 1.08V to 5.5V, the TMUX6113PWR can accommodate a broad spectrum of power supplies and signal levels, providing designers with the flexibility to use it in various applications.
  • Single-Supply Operation: The device is capable of single-supply operation, which simplifies power management within the system and can help reduce overall power consumption.
  • Low Leakage Current: The leakage current in the off state is extremely low, contributing to the overall energy efficiency of the system and making it suitable for battery-powered and portable applications.
  • Break-Before-Make Switching: This feature ensures that one channel is fully off before a new channel is turned on, preventing signal cross-talk and shorting during channel transitions.
  • ESD Protection: The TMUX6113PWR is equipped with robust Electrostatic Discharge (ESD) protection, enhancing the durability of the device in harsh electrical environments.

Applications

The TMUX6113PWR is a versatile component that can be integrated into a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal routing
  • Medical devices
  • Communication systems

With its combination of high performance, reliability, and ease of use, the TMUX6113PWR from Texas Instruments represents a premier choice for designers looking to implement an efficient and effective multiplexing solution in their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7338 $51.6042
22+ $4.7047 $103.5034
33+ $4.5576 $150.4008
46+ $4.4106 $202.8876
59+ $4.2636 $251.5524
79+ $3.8225 $301.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess