EN
  • EN
  • DE

TMSDM6467CCUT6TAN

Part No TMSDM6467CCUT6TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 529FCBGA / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797677-TMSDM6467CCUT6TAN
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDM6467
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSDM6467CCUT6TAN CAD Model

Description

The TMSDM6467CCUT6TAN is a highly integrated, high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the rigorous demands of contemporary video and image processing applications. This advanced SoC combines a rich set of peripherals and interfaces with powerful processing capabilities, making it an ideal choice for a wide range of multimedia and communication applications, including video conferencing, security surveillance, streaming media, and digital signage.

Key Features:

  • Powerful Processing Cores: The TMSDM6467CCUT6TAN features a multi-core architecture that includes a TMS320C64x+™ DSP core along with an ARM926EJ-S core. This combination enables the device to handle complex algorithms and multitasking with ease, providing a balance between high performance and low power consumption.
  • Video and Imaging Support: With integrated video processing subsystems, this SoC supports multiple video codecs and provides hardware acceleration for video encoding and decoding, which is crucial for high-definition video applications.
  • High-Speed Connectivity: Equipped with a range of connectivity options such as PCI-Express, Gigabit Ethernet, and USB 2.0, the TMSDM6467CCUT6TAN ensures seamless data transfer and communication with other devices and networks.
  • Flexible Memory Interface: The device includes a DDR2/DDR3 memory controller, allowing for flexible and scalable memory solutions to meet the requirements of various applications.
  • Robust Security Features: Security is a priority in digital media applications, and this SoC incorporates advanced security mechanisms to protect data and intellectual property.

Applications:

The versatility of the TMSDM6467CCUT6TAN allows it to be used in a diverse array of applications. Its powerful processing capabilities make it an excellent choice for video processing equipment, medical imaging devices, and any application that requires real-time, high-definition video and image processing.

With its robust set of features and capabilities, the TMSDM6467CCUT6TAN from Texas Instruments stands out as a leading solution for developers and manufacturers seeking to create advanced digital media products that deliver exceptional performance, connectivity, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess