EN
  • EN
  • DE

TMSDM642AZDK5TAN

Part No TMSDM642AZDK5TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 548FBGA / Video/Imaging Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797675-TMSDM642AZDK5TAN
Popularity Medium
Supply and Demand Status Limited
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian TMSDM642AZDK5TAN CAD Model

Description

The Texas Instruments TMSDM642AZDK5TAN is a high-performance digital media processor based on the DaVinci technology platform. This advanced processor is designed to meet the intense processing needs of modern digital media applications, offering a robust combination of performance, flexibility, and efficiency.

At the heart of the TMSDM642AZDK5TAN is a powerful 600 MHz TMS320DM642 DSP core that provides the computational horsepower required for demanding processing tasks. This core is optimized for digital video and image processing, making it an ideal choice for applications such as video surveillance, digital media servers, and broadcast equipment.

The device features a range of integrated peripherals that enhance its multimedia capabilities. These include video ports for capturing and displaying video data, a high-speed DDR memory interface for efficient data throughput, and audio serial ports for sound processing. The inclusion of a 10/100 Mbps Ethernet MAC also ensures that the TMSDM642AZDK5TAN can handle networked applications with ease.

To support rapid development and deployment, the TMSDM642AZDK5TAN is compatible with a wide array of software tools and real-time operating systems. Developers can take advantage of the Texas Instruments Code Composer Studio™ Integrated Development Environment (IDE) to streamline their design process and reduce time to market.

The TMSDM642AZDK5TAN also emphasizes power efficiency, a critical factor for embedded and portable applications. Its low-power consumption helps to minimize thermal challenges and extends the life of battery-operated devices.

In summary, the Texas Instruments TMSDM642AZDK5TAN is a sophisticated digital media processor that delivers exceptional performance and versatility for a wide range of applications. Its powerful DSP core, comprehensive set of peripherals, and support for development tools make it a smart choice for developers looking to create cutting-edge digital media products.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess