EN
  • EN
  • DE

TMS5700332BPZQQ1

Part No TMS5700332BPZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4 RISC 256KB Flash 1.2V/3.3V Automotive 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797649-TMS5700332BPZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5700332
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5700332BPZQQ1 CAD Model

Description

Texas Instruments TMS5700332BPZQQ1 Microcontroller

The Texas Instruments TMS5700332BPZQQ1 is a high-performance automotive-grade microcontroller designed to meet the rigorous standards of safety and reliability in the automotive industry. This microcontroller is part of Texas Instruments' Hercules TMS570 series, which is known for its robust architecture and advanced features tailored for critical safety applications.

Key Features:

  • ARM Cortex-R4F Core: The TMS5700332BPZQQ1 is built around a powerful ARM Cortex-R4F core, which operates at a frequency of up to 180 MHz, providing the computational horsepower required for complex real-time processing.
  • Memory: It comes with 2 MB of integrated Flash memory and 256 KB of RAM, ensuring ample space for application code and data storage.
  • Safety Features: With built-in safety features such as Error Signaling Module (ESM), ECC (Error Correction Code) on both Flash and RAM, and a dual-core lockstep mechanism, the TMS5700332BPZQQ1 ensures high levels of data integrity and operational safety.
  • Communication Interfaces: A rich set of communication interfaces is included, such as CAN, LIN, Ethernet, FlexRay, and SPI, enabling the microcontroller to handle a wide array of communication protocols essential for automotive connectivity.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, suitable for the harsh environments encountered in automotive applications.
  • Quality and Reliability: The TMS5700332BPZQQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard quality and reliability benchmarks.

Applications:

Designed for safety-critical applications, the TMS5700332BPZQQ1 is ideal for use in advanced driver-assistance systems (ADAS), vehicle stability and control systems, electric power steering, hybrid and electric vehicle control units, and other automotive applications where reliability and performance are paramount.

Support and Tools:

Texas Instruments provides comprehensive support for the TMS5700332BPZQQ1 with software libraries, real-time operating systems (RTOS) support, development kits, and reference designs to help accelerate development time and bring products to market faster.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0094 $51.0282
8+ $13.9565 $111.6520
12+ $13.5203 $162.2436
16+ $13.0842 $209.3472
20+ $12.6480 $252.9600
27+ $11.3396 $306.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess