EN
  • EN
  • DE

TMS5700332APZQQ1

Part No TMS5700332APZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-R4
Part Core Size 16/32-Bit
Speed(Frequency) 80MHz
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.14 V to 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 213211-TMS5700332APZQQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5700332APZQQ1 CAD Model

Description

The Texas Instruments TMS5700332APZQQ1 is a high-performance automotive-grade microcontroller designed to meet the rigorous standards of safety-critical applications. This 32-bit microcontroller is part of the Hercules TMS570 series, which is renowned for its robust architecture, advanced control peripherals, and powerful CPU performance.

Key Features

  • Processing Core: The TMS5700332APZQQ1 is equipped with a dual-core ARM Cortex-R4F processor running at speeds up to 180MHz. This provides the computational power necessary to handle complex algorithms and real-time processing demands.
  • Memory: It boasts a substantial internal memory, including up to 3MB of integrated Flash memory and 256KB of RAM, facilitating efficient code execution and data storage.
  • Safety Features: With a focus on functional safety, it features built-in self-test hardware, error correction code (ECC) on both Flash and RAM, and a range of diagnostics features, helping it achieve ISO 26262 compliance and ASIL-D standards.
  • Communication Interfaces: The microcontroller offers a variety of communication interfaces such as CAN, FlexRay, Ethernet, LIN, and SPI, ensuring versatile connectivity options for different automotive applications.
  • Input/Output: It includes a rich set of I/O peripherals including PWM outputs, ADC inputs, and capture units, making it ideal for interfacing with a wide array of sensors and actuators.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, suitable for the harsh environments found in automotive and industrial applications.

Applications

The TMS5700332APZQQ1 is primarily designed for automotive safety systems, such as advanced driver-assistance systems (ADAS), electronic stability control, and braking systems. It is also suitable for industrial applications requiring high reliability and real-time control, such as robotics, motor control, and aerospace systems.

Quality and Support

Texas Instruments provides extensive technical support and documentation for the TMS5700332APZQQ1, ensuring that developers can fully utilize its features and integrate it seamlessly into their projects. The microcontroller is manufactured to meet the highest quality standards, offering long-term reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9240 $53.3160
21+ $4.8608 $102.0768
32+ $4.7089 $150.6848
44+ $4.5570 $200.5080
57+ $4.4051 $251.0907
76+ $3.9494 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess