EN
  • EN
  • DE

AP3019KTR-G1

Part No AP3019KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181534-AP3019KTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3019KTR-G1 CAD Model

Description

Introducing the AP3019KTR-G1 from Diodes Incorporated

The AP3019KTR-G1 is a high-performance, boost DC-DC converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to cater to the needs of low-power applications requiring higher voltage outputs from lower voltage inputs. The AP3019KTR-G1 is an ideal solution for powering devices such as OLED displays, small LCDs, and LED backlights for portable electronics.

Key Features

  • Input Voltage Range: The converter operates on an input voltage range of 2.7V to 5.5V, making it versatile for various battery-operated and portable devices.
  • High Efficiency: With an efficiency of up to 87%, the AP3019KTR-G1 ensures minimal power loss during conversion, extending battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 27V via an external resistor divider, providing flexibility for different design requirements.
  • Small Package Size: The device comes in a compact SOT-26 package, which is ideal for space-constrained applications.
  • Protection Features: It includes built-in over-temperature protection (OTP) and under-voltage lockout (UVLO), enhancing the reliability and safety of the end application.

Applications

The AP3019KTR-G1 is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • OLED and small LCD displays
  • LED backlights
  • Battery-powered equipment
  • Handheld devices

With its high efficiency and adjustable output voltage, the AP3019KTR-G1 is an excellent choice for designers looking to optimize power management in their compact and portable devices. Its protection features ensure long-term reliability, making it a trusted component in any power-sensitive application. Diodes Incorporated's commitment to quality assures that the AP3019KTR-G1 will meet the rigorous demands of modern electronic devices.

For more detailed information, specifications, and application notes, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess