EN
  • EN
  • DE

DS1100PED-3-001

Part No DS1100PED-3-001
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 1100W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series DS1100PED (1100W)
Package Bulk
Type Front End
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 91.67 A
Power (Watts) 1100W
Applications ITE (Commercial)
Efficiency 94%
Temperature Range - Operating 0°C ~ 60°C (With Derating)
Features Adjustable Output, Hot Swappable, Load Sharing, PFC, PMBus™, Standby Output, Universal Input
Mounting Type Rack Mount
Dimension 7.74" L x 3.40" W x 1.57" H (196.5mm x 86.4mm x 39.9mm)
Approval Agency CE
Base Product Number DS1100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Standard Package 48
Win Source Part Number 965089-DS1100PED-3-001
Ultra Librarian 3D Model Ultra Librarian DS1100PED-3-001 CAD Model

Description

The Artesyn Embedded Power DS1100PED-3-001 is a front-end, 1100W AC-DC converter with an adjustable output, hot-swappable, load sharing, PFC, PMBus™, standby output, and universal input features.

  • Input Voltage: 90 ~ 264 VAC
  • Output Voltage: 12V
  • Efficiency: 94%
  • Minimum Load: Not Required
  • Mounting: Rack Mountable
  • Operating Temperature: 0°C to 60°C (with derating)
  • Dimension: 7.74" L x 3.40" W x 1.57" H (196.5mm x 86.4mm x 39.9mm)
  • RoHS Compliant: Yes
  • Manufacturer: Artesyn Embedded Power
  • ECCN: EAR99

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess