EN
  • EN
  • DE

TMS470R1A288PGETR

Part No TMS470R1A288PGETR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 288KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 48MHz
Number of I/O 93
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.71 V to 2.05 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 138512-TMS470R1A288PGETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1A288PGETR CAD Model

Description

The TMS470R1A288PGETR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for automotive and industrial applications. This advanced MCU is part of the TMS470 series, which is renowned for its robust performance and reliability in demanding environments.

Key Features

  • Core: The MCU is built around the ARM7TDMI-S processor core, which operates at a frequency of up to 48 MHz, delivering efficient processing capabilities suitable for a broad range of applications.
  • Memory: It comes equipped with 288 KB of flash memory and 32 KB of RAM, providing ample space for complex programs and sufficient working memory for real-time operations.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the TMS470R1A288PGETR is designed to withstand extreme conditions, making it ideal for automotive and industrial applications that require high reliability.
  • I/O Ports: The device includes a variety of peripheral interfaces, including CAN, UART, SPI, and ADC modules, offering excellent connectivity options for interfacing with other components in a system.
  • Package: This MCU is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that allows for a compact design footprint while providing enough pins for interfacing with external devices.
  • Power Management: The TMS470R1A288PGETR features advanced power management techniques, which help to reduce power consumption during idle and active states, thus extending the life of battery-powered devices.

Applications

The versatile nature of the TMS470R1A288PGETR makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body electronics, and safety systems. Additionally, its robust design also makes it an excellent choice for industrial automation, robotics, and control systems that require high reliability and performance.

Quality and Support

As with all Texas Instruments products, the TMS470R1A288PGETR is backed by TI's commitment to quality and supported by their comprehensive technical resources, including datasheets, application notes, and design support. This ensures that engineers can confidently integrate the MCU into their designs and bring their products to market with speed and efficiency.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4707 $52.9414
5+ $21.7195 $108.5975
8+ $21.0408 $168.3264
10+ $20.3620 $203.6200
13+ $19.6833 $255.8829
17+ $17.6471 $300.0007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess