EN
  • EN
  • DE

TMS470AVF689BPGEAR

Part No TMS470AVF689BPGEAR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description SMD IC TMS470AVF689BPGEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991726-TMS470AVF689BPGEAR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS470AVF689BPGEAR CAD Model

Description

The TMS470AVF689BPGEAR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications where reliability and advanced control are paramount. This MCU is part of the TMS470 series, known for its robust architecture, versatility, and efficient performance.

Key Features:

  • Core: The device is built around an ARM7TDMI-S™ RISC processor core, which operates at a frequency of up to 80 MHz, delivering powerful computing capabilities suitable for complex algorithms and control processes.
  • Memory: It comes equipped with 512KB of Flash memory and 64KB of RAM, providing ample space for program storage and smooth execution of real-time operations.
  • Advanced Peripherals: This MCU includes a variety of integrated peripherals such as multiple serial communication interfaces (SCI), CAN controllers, and advanced timers, which support a wide range of functions from motor control to network communication.
  • Robust I/O: With its 113 input/output pins, the TMS470AVF689BPGEAR offers extensive connectivity options, making it highly adaptable to different application requirements.
  • Power Management: The device features a sophisticated power management system that ensures efficient operation by minimizing power consumption during idle periods without sacrificing performance.

Applications:

The TMS470AVF689BPGEAR MCU is ideal for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation systems, including process control and robotics.
  • Telematics and infotainment systems.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TMS470AVF689BPGEAR is no exception. It is designed to meet stringent automotive-grade quality standards and is qualified according to the AEC-Q100 standard, ensuring reliable performance even under harsh conditions.

With its advanced features and proven reliability, the TMS470AVF689BPGEAR from Texas Instruments stands out as a top-tier MCU for developers looking to create sophisticated and dependable systems in automotive and industrial environments.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess