EN
  • EN
  • DE

R1114N331D-TR

Part No R1114N331D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286917-R1114N331D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N331D-TR CAD Model

Description

The R1114N331D-TR is a voltage regulator IC manufactured by Ricoh. It's specifically designed to provide a highly stable and regulated output voltage, crucial for ensuring the consistent performance of sensitive electronic components.

Applications:

  • Smartphones and Mobile Devices: Provides regulated power to critical components, such as the application processor, memory, and display.
  • Tablets and Portable Computing Devices: Ensures stable voltage for various internal circuits, maximizing battery life and performance.
  • Wireless Communication Equipment: Powers RF transceivers, Bluetooth modules, and other wireless components requiring a stable voltage supply.
  • Wearable Technology: Regulates power for sensors, microcontrollers, and communication modules in smartwatches, fitness trackers, and other wearables.
  • Internet of Things (IoT) Devices: Powers sensors, microcontrollers, and communication modules in IoT applications, ensuring reliable data collection and transmission.

Features:

  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage, minimizing voltage variations.
  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between the input and output.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current.
  • Small Package Size: Comes in a compact package, making it ideal for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, prolonging battery life.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.

Benefits:

  • Stable and Reliable Performance: Ensures consistent operation of electronic devices by providing a stable power supply.
  • Extended Battery Life: Low quiescent current minimizes power consumption, resulting in longer battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance overall system reliability.
  • Compact Design: Small package size allows for easy integration in space-limited applications.

Additional Details:

The R1114N331D-TR is typically a CMOS-based LDO (Low Dropout) regulator. It provides a fixed output voltage of 3.3V with high accuracy. The input voltage range generally spans from 2V to 6V. Its low quiescent current makes it ideal for battery-powered applications where minimizing power drain is essential. The device incorporates built-in protection features, safeguarding against overcurrent and thermal overload conditions. The regulator is available in a small surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0875 $61.3125
35+ $3.3541 $117.3935
54+ $3.2490 $175.4460
74+ $3.1451 $232.7374
95+ $3.0400 $288.8000
128+ $2.7258 $348.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess