EN
  • EN
  • DE

TMS44800R-70DZ

Part No TMS44800R-70DZ
Manufacturer Texas Instruments
Catalog Specialized ICs
Description TMS44800R-70DZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1341728-TMS44800R-70DZ
Ultra Librarian 3D Model Ultra Librarian TMS44800R-70DZ CAD Model

Description

The TMS44800R-70DZ is a high-performance, dynamic random-access memory (DRAM) chip developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision-engineered memory module is designed to deliver reliable and fast data storage and retrieval, making it an ideal choice for a wide range of computing applications.

Key Features

  • Memory Capacity: The TMS44800R-70DZ offers a substantial storage capacity, which is suitable for systems requiring a balanced combination of density and speed.
  • Data Access Speed: With a data access speed of 70 nanoseconds, this DRAM chip ensures quick retrieval of data, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Package Type: The chip comes in a robust package that is designed to fit seamlessly into a variety of motherboard layouts, ensuring compatibility with a wide range of hardware designs.
  • Power Efficiency: Texas Instruments is known for their emphasis on power efficiency, and the TMS44800R-70DZ is no exception. It operates with a low power consumption, which is crucial for maintaining the energy efficiency of the devices it powers.
  • Reliability: This product is built to Texas Instruments' strict quality standards, ensuring high reliability and performance consistency over its lifespan.

Applications

The TMS44800R-70DZ is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Servers and high-performance computing clusters
  • Networking equipment
  • Embedded systems
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Memory Type DRAM Access Time 70ns Operating Temperature Standard industrial range Supply Voltage Typical industry standard

Overall, the TMS44800R-70DZ from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable, and efficient memory solutions for the technology industry.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess