EN
  • EN
  • DE

TMS32C6713BPYPA200

Part No TMS32C6713BPYPA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 208-HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 208-LQFP Exposed Pad
Manufacturer Package 208-HLQFP (28x28)
Win Source Part Number 759507-TMS32C6713BPYPA200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS32C6713
Introduction Date February 13, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TMS32C6713BPYPA200 CAD Model

Description

The Texas Instruments TMS32C6713BPYPA200 is a high-performance digital signal processor (DSP) from the TMS320C67xx series. Designed for demanding applications that require intensive computational power, this DSP is a perfect fit for industries such as telecommunications, audio processing, industrial control systems, and medical imaging.

Key Features

  • Clock Speed: The TMS32C6713BPYPA200 operates at a clock speed of 200MHz, enabling rapid processing and execution of complex algorithms.
  • Precision: It features a 32-bit floating-point processor that provides high precision and dynamic range, making it suitable for applications that require accurate calculations.
  • Memory: With an integrated memory architecture, it includes L1 and L2 caches designed to optimize processing speed and efficiency.
  • Peripherals: A variety of peripherals are available, including a host port interface, I2C bus, and timers, which facilitate easy integration into a broader system design.
  • Power Consumption: Engineered with power efficiency in mind, the TMS32C6713BPYPA200 maintains a balance between performance and power consumption, suitable for both plugged-in and battery-powered devices.

Applications

The versatility of the TMS32C6713BPYPA200 allows it to be used in a wide array of applications. In the field of telecommunications, it can handle complex signal processing tasks such as encoding and decoding, modulation, and error detection. Audio professionals may utilize this DSP for sound synthesis, mixing, and effects processing. Industrial control systems benefit from its ability to perform real-time data analysis and process control. Medical imaging systems also rely on the TMS32C6713BPYPA200 for tasks like image reconstruction and data compression.

Technical Specifications

Parameter Value
Clock Speed 200MHz
Data Bus Width 32-bit
Operating Temperature -40°C to 85°C
Package / Case 179-Ball MicroStar BGA (GDP)

For developers and engineers looking for a robust DSP capable of handling complex computations with ease, the TMS32C6713BPYPA200 by Texas Instruments stands as an excellent choice.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5245 $69.5245
2+ $67.3518 $134.7036
3+ $65.1792 $195.5376
4+ $63.0065 $252.0260
6+ $56.4886 $338.9316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,599 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess