EN
  • EN
  • DE

TMS32C6415DGLZ7E3

Part No TMS32C6415DGLZ7E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
RoHS State Request Verification
Win Source Part Number 1271379-TMS32C6415DGLZ7E3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6415D
Introduction Date October 01, 2000
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS32C6415DGLZ7E3 CAD Model

Description

Introducing the TMS32C6415DGLZ7E3 DSP from Texas Instruments

The TMS32C6415DGLZ7E3 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for demanding applications that require intense mathematical computations and efficient data processing. This processor is part of the TMS320C64x family, which is well-known for its robust architecture and exceptional processing capabilities.

At the heart of the TMS32C6415DGLZ7E3 is a fixed-point DSP core that runs at a clock speed of up to 720 MHz. This speed enables the processor to achieve up to 5760 million instructions per second (MIPS), making it an ideal choice for applications such as telecommunications, high-end imaging, industrial control, and audio processing.

This DSP is equipped with a rich set of features, including:

  • Large On-Chip Memory: It integrates 1MB of Level 2 (L2) cache, which can be configured as mapped RAM, cache, or a combination of both. This flexibility allows for optimized performance and reduced latency in critical operations.
  • Enhanced Direct Memory Access (EDMA) Controller: The EDMA controller facilitates high-speed data transfers without burdening the CPU, thus freeing up resources for computation-heavy tasks.
  • Multiple Internal Buses: The device includes two 32-bit general-purpose timers, each capable of operating independently or in tandem, providing precise timing control for a variety of tasks.

Connectivity is a key aspect of the TMS32C6415DGLZ7E3, offering a range of interfaces such as a Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-speed peripherals. These include a host-port interface, I2C bus, and UARTs, which facilitate easy communication with other components in a system.

For developers, TI provides comprehensive support in the form of software development tools, reference designs, and a robust ecosystem of third-party resources. This ensures that integrating the TMS32C6415DGLZ7E3 into your product is as smooth and efficient as possible.

Whether you are developing advanced communication systems, sophisticated digital media devices, or high-speed control applications, the TMS32C6415DGLZ7E3 offers the performance, connectivity, and tools required to bring your innovations to life.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess