EN
  • EN
  • DE

TMS320VC5509AZHH

Part No TMS320VC5509AZHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 179-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 033308-TMS320VC5509AZHH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320VC5509A
Introduction Date February 25, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509AZHH CAD Model

Description

Texas Instruments TMS320VC5509AZHH Digital Signal Processor

The TMS320VC5509AZHH is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to cater to a wide array of applications that require efficient real-time data processing. This DSP is part of the TMS320C55x fixed-point DSP product line, which is well-known for its low-power consumption and optimized performance in processing audio and voice signals.

Key Features:

  • High-Performance Processing: The TMS320VC5509AZHH operates at a frequency of up to 200 MHz, providing a powerful platform for intensive signal processing tasks while maintaining efficient power management.
  • Memory Flexibility: This DSP comes with integrated memory, including 256K bytes of zero wait state on-chip RAM, and 16K bytes of ROM. The flexible external memory interface supports a wide range of memory options, allowing designers to tailor their systems for optimal balance between cost and performance.
  • Advanced Peripherals: It features a rich set of peripherals, including a host port interface, I2C bus, two multichannel buffered serial ports, and two 32-bit general-purpose timers, among others. These integrated peripherals support a variety of I/O and inter-device communication requirements, reducing system costs and complexity.
  • Low Power Consumption: The device employs advanced power management techniques that make it suitable for battery-powered and portable applications. It can operate in different power modes, allowing for significant power savings without compromising performance.
  • Optimized for Audio: With its specialized hardware and instruction set optimized for audio processing, the TMS320VC5509AZHH is an ideal choice for applications such as MP3 players, voice recognition systems, and digital hearing aids.

Applications:

The TMS320VC5509AZHH is versatile and can be used in a variety of applications, including:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure
  • Portable medical devices
  • Industrial control systems
  • Automotive infotainment and telematics

With its combination of performance, integrated features, and power efficiency, the Texas Instruments TMS320VC5509AZHH DSP is a robust solution for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6295 $65.6295
2+ $53.8499 $107.6998
3+ $52.1671 $156.5013
4+ $50.4843 $201.9372
6+ $48.8015 $292.8090
7+ $43.7530 $306.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess