EN
  • EN
  • DE

TMS320VC5507ZHH

Part No TMS320VC5507ZHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1271367-TMS320VC5507ZHH
Manufacturer Homepage www.ti.com
Family Name TMS320VC5507
Introduction Date June 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TMS320VC5507ZHH CAD Model

Description

Overview of TMS320VC5507ZHH

The TMS320VC5507ZHH is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide range of applications that require advanced signal processing capabilities. This DSP is part of the TMS320C5000™ DSP platform, which is renowned for delivering low power consumption and high efficiency, making it an ideal choice for portable and power-sensitive applications.

Key Features

  • High-Performance Processing: With a core frequency of up to 300MHz, the TMS320VC5507ZHH provides robust processing power for complex algorithms and signal processing tasks.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated devices such as handheld medical instruments, portable audio players, and other mobile gadgets.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals, including a USB 2.0 full-speed interface, I2C bus, UART ports, and more, facilitating easy connectivity and data transfer with other devices.
  • Memory Flexibility: It features a flexible memory architecture with an enhanced direct memory access (EDMA) controller, supporting both internal and external memory interfaces.
  • High-Quality Audio: Equipped with a 16-bit stereo audio codec, the TMS320VC5507ZHH is capable of delivering high-quality audio, suitable for applications such as professional audio equipment and digital media players.

Applications

The versatility of the TMS320VC5507ZHH allows it to be used in a variety of applications, including:

  • Portable audio and multimedia players
  • Handheld medical imaging devices
  • Speech and audio processing systems
  • Biometric analysis and security systems
  • Industrial control and automation

Support and Resources

Texas Instruments provides comprehensive support for the TMS320VC5507ZHH, including detailed datasheets, technical documentation, software tools, and a dedicated community forum. Developers can access a wealth of resources to aid in the design and implementation of solutions using this advanced DSP.

With its combination of power efficiency, processing capabilities, and integrated features, the TMS320VC5507ZHH stands out as a sophisticated solution for designers looking to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess