EN
  • EN
  • DE

TMS320VC5505ZCH

Part No TMS320VC5505ZCH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 196NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 196-NFBGA (10x10)
Win Source Part Number 055319-TMS320VC5505ZCH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5505ZCH CAD Model

Description

The TMS320VC5505ZCH from Texas Instruments is a high-performance, fixed-point digital signal processor (DSP) that is part of the TMS320C5000™ DSP family. Designed to meet the demanding requirements of low-power and high-fidelity audio and voice applications, the TMS320VC5505ZCH is an ideal choice for a wide range of products such as professional and consumer audio devices, voice recognition systems, and musical instruments.

Key Features:

  • High-Performance DSP Core: The device features a powerful TMS320C55x™ DSP core, which operates at a clock speed of up to 100 MHz and delivers 100 million instructions per second (MIPS). This performance level allows for efficient real-time processing of complex algorithms and audio codecs.
  • Integrated Peripherals: The TMS320VC5505ZCH is equipped with a variety of integrated peripherals that support its versatile functionality. These include an 8-channel buffered serial port (McBSP), an I2C bus, two 32-bit general-purpose timers, and more, all designed to reduce the need for external components and simplify system design.
  • Low Power Consumption: The DSP is optimized for low-power operation, which is critical for battery-powered devices. It features various power-saving modes, allowing designers to balance performance and power consumption according to their application needs.
  • On-Chip Memory: It comes with an ample amount of on-chip memory, including 64K bytes of RAM and 256K bytes of ROM, which can be used for program and data storage, reducing the need for external memory components.
  • Extended Temperature Range: The TMS320VC5505ZCH operates over an extended industrial temperature range, making it suitable for applications that are exposed to harsh environmental conditions.

Applications:

  • Professional and Consumer Audio Devices
  • Voice Recognition and Processing Systems
  • Portable Medical Equipment
  • Musical Instruments
  • Telecommunication Infrastructure

With its robust architecture, integrated features, and focus on power efficiency, the TMS320VC5505ZCH DSP by Texas Instruments stands out as a highly capable component for innovative audio and voice processing solutions.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5502 $88.5502
2+ $85.7830 $171.5660
3+ $83.0158 $249.0474
4+ $80.2486 $320.9944
5+ $71.9470 $359.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess