EN
  • EN
  • DE

G5LE-1A4 24VDC

Part No G5LE-1A4 24VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 1.44 kΩ
Contact Resistance 100 mΩ
Win Source Part Number 1178080-G5LE-1A4 24VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5LE-1A4 24VDC CAD Model

Description

The G5LE-1A4 24VDC is a single-pole, single-throw (SPST) PCB power relay manufactured by Omron. It is designed for switching electrical circuits in a wide range of applications. This relay is known for its compact size, high switching capacity, and reliable performance.

Applications:

  • Home Appliances: Used in appliances such as refrigerators, washing machines, and air conditioners for switching power circuits.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and machinery for switching various loads.
  • Power Supplies: Found in power supplies and power distribution units for switching power to different components.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling motors, fans, and other devices.
  • Lighting Control: Used in lighting control systems for switching lights on and off.

Features:

  • SPST Configuration: Single-pole, single-throw configuration for simple on/off switching.
  • 24VDC Coil Voltage: Operates with a 24VDC coil voltage.
  • High Switching Capacity: Capable of switching loads up to a specified current and voltage.
  • Compact Size: Small footprint for easy integration into PCB designs.
  • High Reliability: Designed for long-term reliable operation.

Benefits:

  • Efficient Switching: Provides efficient and reliable switching of electrical circuits.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Wide Application Range: Suitable for a variety of applications requiring switching capabilities.
  • Long Lifespan: Designed for long-term reliability and performance.
  • Easy Integration: Compatible with standard PCB assembly processes.

Technical Specifications:

The G5LE-1A4 24VDC relay has a coil voltage of 24VDC. The contact configuration is SPST (1 Form A). Typical contact ratings are around 10A at 250VAC. The datasheet should be consulted for the precise switching current and voltage capabilities (both AC and DC). It is a through-hole component designed for PCB mounting. Insulation resistance, dielectric strength, and operating/release times are important parameters detailed in the datasheet.

You May Also Be Interested in

VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 572 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess