EN
  • EN
  • DE

TPD3E001DRSR

Part No TPD3E001DRSR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 90W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON-EP (3x3)
Win Source Part Number 055391-TPD3E001DRSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD3E001DRSR CAD Model

Description

TPD3E001DRSR - Texas Instruments

The TPD3E001DRSR is a robust, versatile low-capacitance ESD protection device from Texas Instruments, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, surface-mount device is a crucial component for modern electronics, providing reliable protection for sensitive circuitry without compromising signal integrity.

Key Features:

  • Low Capacitance: The TPD3E001DRSR features ultra-low capacitance (0.8 pF typical) which is ideal for maintaining signal fidelity in high-speed applications, ensuring minimal signal degradation and optimal performance.
  • ESD Protection: It is capable of withstanding ESD strikes up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge) as defined in IEC 61000-4-2, providing robust protection for sensitive components.
  • Multi-Line Protection: The device offers protection for up to three data or transmission lines, making it a versatile solution for a variety of interfaces such as USB, HDMI, and other high-speed data ports.
  • Low Clamping Voltage: The TPD3E001DRSR has a low clamping voltage, which ensures that the protected device is exposed to minimal stress during transient conditions.
  • Small Form Factor: Housed in a tiny 6-pin SOT (R-PDSO-G) package, it is well-suited for space-constrained applications, allowing for easy integration into existing designs without the need for significant layout changes.

Applications:

The TPD3E001DRSR is designed for use in a wide range of applications, including but not limited to:

  • Mobile handsets and accessories
  • Portable electronics
  • USB 2.0 and 3.0 interfaces
  • High-speed data lines and video interfaces
  • Notebook and desktop computers

With its low capacitance, high ESD protection, and compact design, the TPD3E001DRSR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their electronic products without compromising on performance or space.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6526 $52.2080
190+ $0.5355 $101.7450
290+ $0.5187 $150.4230
400+ $0.5020 $200.8000
520+ $0.4853 $252.3560
690+ $0.4351 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,758 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess