EN
  • EN
  • DE

TMS320VC5501GZZ300

Part No TMS320VC5501GZZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320VC5501 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 48kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 201-LFBGA
Manufacturer Package 201-BGA MICROSTAR (15x15)
Win Source Part Number 1271361-TMS320VC5501GZZ300
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5501
Introduction Date December 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5501GZZ300 CAD Model

Description

Texas Instruments TMS320VC5501GZZ300 Digital Signal Processor

The TMS320VC5501GZZ300 is a powerful Digital Signal Processor (DSP) from Texas Instruments, designed for applications that require high-performance signal processing capabilities. This DSP is part of the TMS320C55x™ DSP generation and is optimized for applications that include audio, telecom, and industrial control, where efficient data manipulation and processing are critical.

Key Features:

  • High-Performance Processor Core: At the heart of the TMS320VC5501 is a 32-bit fixed-point DSP core that can run at a clock speed of up to 300MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: The device comes with integrated memory, including 64K bytes of RAM and 256K bytes of ROM, facilitating efficient data storage and retrieval without the need for external memory components.
  • Peripheral Integration: To support a wide range of applications, this DSP includes a variety of integrated peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), timers, and a direct memory access (DMA) controller.
  • Low Power Consumption: The TMS320VC5501GZZ300 is designed with power efficiency in mind, making it suitable for portable and battery-powered devices. It features multiple power-down modes to minimize power consumption when full processing power is not required.
  • On-Chip Debugging Features: Debugging is made easier with the on-chip debugging features, which include JTAG boundary scan support and a reduced instruction set computer (RISC) style debug interface.

Applications:

The versatility of the TMS320VC5501GZZ300 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Telecommunication infrastructure and devices
  • Industrial control systems
  • Medical imaging and diagnostics
  • Automotive infotainment and telematics

With its combination of performance, integrated features, and power efficiency, the TMS320VC5501GZZ300 from Texas Instruments is an ideal choice for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4082 $50.4492
15+ $6.8990 $103.4850
23+ $6.6834 $153.7182
31+ $6.4678 $200.5018
40+ $6.2522 $250.0880
54+ $5.6055 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess