EN
  • EN
  • DE

TMS320VC5470ZHK

Part No TMS320VC5470ZHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 257-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 257-BGA MICROSTAR (16x16)
Win Source Part Number 120187-TMS320VC5470ZHK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TMS320VC5470ZHK CAD Model

Description

Texas Instruments TMS320VC5470ZHK Product Overview

The TMS320VC5470ZHK is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and power efficiency. This advanced DSP is part of the TMS320C54x series, which is designed to meet the rigorous demands of various signal processing applications such as telecommunications, audio processing, industrial control, and more.

Key Features

  • High-Speed Performance: The TMS320VC5470ZHK operates at a high clock rate, delivering the computational power necessary for complex algorithms and real-time processing.
  • Integrated Peripherals: This DSP comes equipped with a range of built-in peripherals, including serial ports, timers, and direct memory access (DMA) controllers, which facilitate efficient data handling and system integration.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMS320VC5470ZHK maintains a balance between performance and power usage, making it suitable for portable and battery-operated devices.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which enables it to execute complex operations with fewer instructions and reduced cycle times.
  • On-Chip Memory: With integrated on-chip memory, the TMS320VC5470ZHK can perform high-speed data processing without the latency associated with external memory access.

Applications

The versatility of the TMS320VC5470ZHK makes it an ideal choice for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Professional audio equipment
  • Medical imaging devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications

Parameter Value
Clock Speed Up to XXX MHz
On-Chip Memory XXX KB RAM, XXX KB ROM
Operating Temperature -40°C to +85°C
Package ZZZ-Pin BGA
Supply Voltage X.XX to X.XX V

For more detailed information on the TMS320VC5470ZHK DSP, including datasheets, technical documents, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4812 $58.9624
5+ $24.1897 $120.9485
7+ $23.4337 $164.0359
9+ $22.6778 $204.1002
12+ $21.9219 $263.0628
16+ $19.6541 $314.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess