EN
  • EN
  • DE

TLK10021ZWQ

Part No TLK10021ZWQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 10 Gbps PHY Transceiver for LAN/MAN/SAN Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Operating Supply Voltage 1.2V, 2.5V
Mounting SMD
Package 144-BGA
Manufacturer Package 144-BGA (13x13)
Win Source Part Number 1269633-TLK10021ZWQ
Manufacturer Homepage www.ti.com
Family Name TLK10021
Introduction Date January 28, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TLK10021ZWQ CAD Model

Description

The TLK10021ZWQ from Texas Instruments is a high-performance, dual-channel multi-rate transceiver module designed for robust serial data communication in telecommunications and data networking applications. This versatile device supports a wide range of data rates from 1 Gbps to 10.3125 Gbps per channel, making it an ideal solution for systems that require flexibility and high-speed data transfer capabilities.

Featuring advanced signal conditioning and clock data recovery (CDR) techniques, the TLK10021ZWQ ensures reliable data transmission over various media types, including copper cables and optical modules. The device's built-in CDR circuits on both the transmit and receive sides provide jitter filtering, thereby enhancing signal integrity and extending the reach of high-speed serial links.

With its dual-channel architecture, the TLK10021ZWQ can be used in redundant link scenarios, offering increased system reliability. Each channel operates independently, which allows for easy integration into various topologies such as point-to-point, daisy-chaining, or ring configurations. The transceiver also features programmable pre-emphasis and equalization settings, enabling optimization for different cable lengths and signal conditions.

For ease of use, the TLK10021ZWQ includes an I2C interface for configuration and monitoring, allowing system designers to fine-tune performance parameters and access diagnostic information. The device is packaged in a compact 9x9 mm 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Designed with power efficiency in mind, the TLK10021ZWQ incorporates low-power modes to reduce overall power consumption, making it an eco-friendly choice for energy-sensitive designs. Its robust design ensures compliance with industry standards, providing interoperability with existing equipment and future-proofing for evolving specifications.

Overall, the TLK10021ZWQ from Texas Instruments represents a cutting-edge solution for system designers looking to implement high-speed data transfer in their networking and telecommunication products, with the assurance of quality and support from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0830 $77.0830
2+ $63.2476 $126.4952
3+ $61.2712 $183.8136
4+ $59.2947 $237.1788
5+ $57.3182 $286.5910
6+ $51.3887 $308.3322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess