EN
  • EN
  • DE

TMS320VC5409ZGU100

Part No TMS320VC5409ZGU100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 100MHz 100MIPS 144-Pin BGA MICROSTAR / IC FIXED POINT DSP 144-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 043230-TMS320VC5409ZGU100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320VC5409
Introduction Date March 31, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409ZGU100 CAD Model

Description

The TMS320VC5409ZGU100 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of sophisticated signal processing applications. This device is part of the TMS320C54x DSP family that is well-known for its efficient processing capabilities and is widely used in a variety of industries including telecommunications, audio processing, industrial control, and automotive systems.

Key Features

  • High-Speed Performance: The TMS320VC5409ZGU100 operates at a frequency of up to 100MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Advanced Architecture: It features a modified Harvard architecture that enhances the processing speed by allowing simultaneous data and instruction fetches. The DSP also includes a 40-bit arithmetic logic unit (ALU) for high-precision calculations.
  • Memory: This DSP comes with an integrated memory system that includes 16K bytes of RAM and 256K bytes of ROM, allowing for efficient program and data management.
  • Peripheral Integration: The TMS320VC5409ZGU100 includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and timers, which facilitate easy interfacing with external devices and systems.
  • Low Power Consumption: Designed for power-sensitive applications, this DSP offers a low-power mode and several power-down features to minimize energy consumption without compromising performance.
  • On-Chip Debugging: The device supports on-chip debugging features, which simplify the development process and help reduce time-to-market for products.

Applications

The versatility of the TMS320VC5409ZGU100 makes it suitable for a wide range of applications. It is commonly used in:

  • Wireless communication systems such as baseband processing for cellular phones and wireless infrastructure.
  • Audio and speech processing including echo cancellation, audio encoding and decoding.
  • Medical imaging systems like ultrasound and MRI for advanced signal processing.
  • Industrial control systems for motor control, robotics, and automation.

Conclusion

The TMS320VC5409ZGU100 DSP from Texas Instruments is a powerful, versatile component that provides a balance between performance and power efficiency, making it an ideal choice for developers looking to create advanced digital signal processing systems. With its robust feature set and integrated peripherals, this DSP is capable of handling a multitude of complex signal processing tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8805 $71.6415
6+ $19.5943 $117.5658
8+ $18.9820 $151.8560
11+ $18.3697 $202.0667
15+ $17.7573 $266.3595
19+ $15.9204 $302.4876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess