EN
  • EN
  • DE

TMS320C6454BZTZ7

Part No TMS320C6454BZTZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 697-FCBGA / DSP Fixed-Point 32bit 720MHz 8000MIPS 697-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate 720MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.2V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 797334-TMS320C6454BZTZ7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6454
Introduction Date September 18, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C6454BZTZ7 CAD Model

Description

The TMS320C6454BZTZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intensive processing demands of modern embedded applications. This DSP is part of the TMS320C64x+ series, which is renowned for delivering superior performance and efficiency in signal processing tasks.

Key Features:

  • Core Performance: The TMS320C6454BZTZ7 is equipped with a fixed-point DSP core that can run at a clock speed of up to 1.2 GHz, providing the computational power needed for high-speed signal processing.
  • Memory: It boasts an integrated memory hierarchy that includes L1 and L2 caches, as well as an external memory interface capable of supporting high-speed DDR2 SDRAM, ensuring quick data access and efficient processing.
  • High Bandwidth Interface: The device includes a high-performance interconnect that supports high bandwidth data streams, which is essential for applications requiring rapid data throughput.
  • Power Efficiency: Despite its high performance, the TMS320C6454BZTZ7 maintains power efficiency, making it suitable for applications where power consumption is a critical factor.
  • Programmability: The DSP supports a rich instruction set and provides a flexible programming model, which simplifies the development process and reduces time to market for embedded applications.
  • Peripheral Integration: This DSP integrates several peripherals, including Ethernet MACs, PCI-Express, and Serial RapidIO interfaces, offering designers a range of connectivity options to meet specific application requirements.

Applications:

The TMS320C6454BZTZ7 is ideal for a wide range of applications, including:

  • Telecommunications infrastructure
  • Medical imaging
  • Industrial control systems
  • High-end audio processing
  • Video and image processing
  • Military and aerospace systems

With its robust processing capabilities and flexible interface options, the TMS320C6454BZTZ7 from Texas Instruments is a powerful solution for developers looking to push the boundaries of digital signal processing in their embedded systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.8000 $162.8000
2+ $157.3734 $314.7468
3+ $141.0934 $423.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess