EN
  • EN
  • DE

PGA2320IDWR

Part No PGA2320IDWR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Stereo Audio Volume Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Interface SPI
Operating Supply Voltage ±4.5 V ~ 15.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 31.5dB ~ -95.5dB
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1237168-PGA2320IDWR
Manufacturer Homepage www.ti.com
Family Name PGA2320
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGA2320IDWR CAD Model

Description

Product Overview: Texas Instruments PGA2320IDWR

The PGA2320IDWR from Texas Instruments is a high-performance, stereo audio volume control designed for professional and high-end consumer audio systems. Utilizing advanced technology, this precision volume control provides excellent sound quality and performance in a compact, surface-mount package.

Key Features

  • High-Resolution: The PGA2320IDWR offers an impressive 31.5 dB range in 0.5 dB steps, providing precise volume control and allowing users to fine-tune their audio experience to their exact preferences.
  • Low Distortion: With exceptionally low total harmonic distortion plus noise (THD+N) of 0.0004%, this device ensures audio integrity and clarity, making it ideal for high-fidelity audio systems.
  • Flexible Operation: It is designed to operate with a dual ±5V to ±15V analog power supply and a 5V digital power supply, providing versatility for different system configurations.
  • Serial Control Interface: The PGA2320IDWR is equipped with a 3-wire SPI-compatible serial control interface, allowing easy integration into digital control systems.
  • Wide Dynamic Range: Boasting a dynamic range of 120 dB, this volume control ensures that audio is delivered with high fidelity and minimal noise across various listening levels.

Applications

  • Professional Audio Equipment
  • High-end Consumer Audio Systems
  • Studio Mixers
  • AV Receivers
  • Audio/Video Pre-amplifiers

Package and Quality

The PGA2320IDWR comes in a 20-pin SOIC package with a wide body (DW) and is provided in tape and reel form for automated assembly processes. Texas Instruments ensures high standards of quality and reliability for its products, making the PGA2320IDWR a trusted choice for audio designers and engineers seeking to create systems with superior sound performance.

Conclusion

With its high-resolution control, low distortion levels, and wide dynamic range, the PGA2320IDWR from Texas Instruments stands out as an exceptional solution for advanced audio volume control. Its compatibility with professional and consumer audio equipment makes it a versatile and essential component for any high-quality audio application.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess