EN
  • EN
  • DE

TMS320VC5409APGE12

Part No TMS320VC5409APGE12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 120 MIPS 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 081572-TMS320VC5409APGE12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409APGE12 CAD Model

Description

The TMS320VC5409APGE12 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and speed in processing complex mathematical algorithms. This DSP is part of the TMS320C54x DSP family, which is designed to meet the rigorous demands of high-speed signal processing in applications such as multimedia, audio, telecommunications, and industrial control systems.

Key Features

  • High-Performance Processing: With a clock speed of up to 160 MHz, the TMS320VC5409APGE12 can execute up to 160 million instructions per second (MIPS), providing robust performance for demanding applications.
  • On-Chip Memory: Equipped with 16KB of RAM and 32KB of ROM, this DSP allows for efficient data storage and retrieval, minimizing the need for external memory components.
  • Low Power Consumption: The device is designed for low power operation, which makes it suitable for portable and battery-powered applications where energy efficiency is critical.
  • Advanced Peripherals: It includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a direct memory access (DMA) controller, facilitating easy integration with other system components.
  • Flexible Packaging: The TMS320VC5409APGE12 comes in a 144-pin LQFP (Low Profile Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The versatility of the TMS320VC5409APGE12 makes it suitable for a wide range of applications, including:

  • Audio and speech processing
  • Wireless communications
  • Biomedical signal processing
  • Digital image and video processing
  • Industrial control systems

Development Support

TI provides extensive support for developers working with the TMS320VC5409APGE12, including development tools, software libraries, and reference designs. This ensures a smoother development process, from initial design to final product implementation.

With its combination of performance, on-chip features, and support, the TMS320VC5409APGE12 is an excellent choice for designers looking to create sophisticated signal processing systems with minimal power consumption and maximal efficiency.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6876 $73.3752
4+ $30.1027 $120.4108
6+ $29.1620 $174.9720
8+ $28.2213 $225.7704
10+ $27.2806 $272.8060
13+ $24.4584 $317.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess