EN
  • EN
  • DE

MAX4272ESA-T

Part No MAX4272ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311623-MAX4272ESA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4272ESA-T CAD Model

Description

MAX4272ESA-T - High-Speed Operational Amplifier from Maxim Integrated

The MAX4272ESA-T is a high-performance operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This op-amp is part of Maxim's precision amplifier lineup and is well-suited for applications requiring high speed, low noise, and low distortion.

Key Features:

  • High Speed: With a fast settling time and high slew rate, the MAX4272ESA-T is ideal for high-speed data acquisition systems, filters, and amplifiers.
  • Low Noise: The device boasts low voltage noise density, making it an excellent choice for audio applications and other noise-sensitive circuits.
  • Low Distortion: Its low total harmonic distortion (THD) ensures clean and precise amplification, which is critical for high-fidelity audio systems and instrumentation.
  • Wide Supply Range: The operational amplifier operates from a single 2.85V to 5.5V supply or dual supplies, providing flexibility in various circuit designs.
  • Power-Saving Mode: It features a power-saving shutdown mode that significantly reduces current consumption when the amplifier is not in use.
  • Package: The MAX4272ESA-T comes in an 8-pin SOIC package, which is suitable for compact designs and ensures easy integration into a wide range of electronic products.

Applications:

The MAX4272ESA-T is versatile and can be used in multiple applications. Some of the typical applications include:

  • Active filters
  • ADC buffer amplifiers
  • DAC current-to-voltage converters
  • Audio and video signal processing
  • Telecommunications
  • Test and measurement equipment

For engineers and designers looking for a reliable operational amplifier that can deliver high-speed performance with minimal noise and distortion, the MAX4272ESA-T from Maxim Integrated is an excellent choice. Its robust feature set and operational flexibility make it a go-to component for precision amplification needs across a diverse array of industries.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5287 $51.1722
15+ $6.9980 $104.9700
23+ $6.7793 $155.9239
31+ $6.5606 $203.3786
40+ $6.3419 $253.6760
53+ $5.6858 $301.3474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess