EN
  • EN
  • DE

TMS320TCI6488FCUN

Part No TMS320TCI6488FCUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 3.0625MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.1V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Type Surface Mount
Package / Case 561-BFBGA, FCCSPBGA
Supplier Device Package 561-FC/CSP (23x23)
Standard Package 1 pcs
Win Source Part Number 1001272-TMS320TCI6488FCUN
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6488FCUN CAD Model

Description

The TMS320TCI6488FCUN is a high-performance multicore DSP processor from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. As part of the TMS320C6000 DSP family, this processor leverages the advanced technology and architecture that Texas Instruments is known for, providing an optimal solution for telecommunications, industrial, and high-end imaging markets.

Key Features:

  • Multiple Cores: This device integrates multiple DSP cores, each capable of independent operation or working in concert to tackle complex tasks. This multicore architecture enables significant improvements in performance and efficiency.
  • High-Performance Processing: With its high clock rate and efficient architecture, the TMS320TCI6488FCUN is capable of executing a vast number of instructions per cycle, making it ideal for applications that require intense computational power.
  • Advanced Memory Architecture: It boasts an advanced memory architecture that includes a mix of internal and external memory interfaces, designed to provide fast and flexible data management for a variety of applications.
  • Robust Connectivity: The processor comes equipped with a range of connectivity options, including high-speed serial interfaces, which enable seamless communication with other devices and systems.
  • Power Efficiency: Despite its high performance, the TMS320TCI6488FCUN is designed to be power-efficient, making it suitable for applications where power consumption is a critical concern.

Applications:

The versatility of the TMS320TCI6488FCUN allows it to be used in a variety of applications, such as:

  • Telecommunications infrastructure, including base stations and network processing
  • Industrial control and automation systems
  • High-end imaging and video processing
  • Medical imaging and diagnostic equipment
  • Defense and aerospace systems that require robust signal processing capabilities

In conclusion, the Texas Instruments TMS320TCI6488FCUN is a powerhouse DSP processor that brings together multiple cores, high-speed processing, advanced memory, and connectivity features to provide a scalable and efficient solution for complex, real-time processing needs across a broad range of industries.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess