EN
  • EN
  • DE
  • IT

TMS320TCI100BGLZA7

Part No TMS320TCI100BGLZA7
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-PIONT DIGTAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271335-TMS320TCI100BGLZA7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BGLZA7 CAD Model

Description

Texas Instruments TMS320TCI100BGLZA7 DSP

The TMS320TCI100BGLZA7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This DSP is part of the TMS320C6000 DSP platform, which is renowned for its high level of integration, real-time performance, and power efficiency.

Key Features:

  • High-Performance Processing: With a core that can run at up to 1GHz, this DSP delivers exceptional speed and performance for complex algorithms and processing-intensive applications.
  • Advanced Architecture: It features a VelociTI.2™ architecture that extends the VelociTI™ VLIW architecture found in earlier C6000 devices, allowing for increased parallelism and throughput.
  • Large On-Chip Memory: The device comes with integrated memory, including L1 and L2 caches, to optimize performance and minimize external memory access delays.
  • Multiple Connectivity Options: It supports a variety of peripherals and interfaces, including PCIe, Gigabit Ethernet, and high-speed serial ports, facilitating easy integration into a wide range of systems.
  • Power Efficiency: Designed with low-power consumption in mind, the TMS320TCI100BGLZA7 is suitable for applications where power efficiency is crucial, without compromising on processing power.

Applications:

The TMS320TCI100BGLZA7 is versatile and can be used in a multitude of applications such as:

  • Wireless communication infrastructure
  • Industrial control and automation
  • Medical imaging systems
  • High-end audio processing
  • Automotive infotainment and advanced driver assistance systems (ADAS)

Package and Quality:

This DSP is available in a compact 697-BGA (Ball Grid Array) package, which ensures a small form factor for space-constrained applications. Texas Instruments is committed to providing high-quality products, and the TMS320TCI100BGLZA7 is no exception, meeting stringent industry standards for reliability and performance.

Whether you're developing advanced communication systems or high-precision industrial equipment, the TMS320TCI100BGLZA7 offers the computational power, connectivity, and efficiency needed to create innovative solutions and bring products to market quickly.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess