EN
  • EN
  • DE

TMS320LC203PZA

Part No TMS320LC203PZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CMOS DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 40MHz
On-Chip RAM 1kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 043226-TMS320LC203PZA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LC203PZA CAD Model

Description

The TMS320LC203PZA is a highly sophisticated digital signal processor (DSP) from the renowned manufacturer Texas Instruments, designed to meet a wide range of computational demands in the digital signal processing domain. This product is part of the TMS320 series, which is known for its high performance, reliability, and versatility in various applications such as audio processing, telecommunications, industrial control, and more.

Featuring a fixed-point architecture, the TMS320LC203PZA is optimized for operations that require high precision and speed. It operates at a frequency that allows for efficient real-time processing, making it an excellent choice for applications where latency is critical. With a variety of integrated peripherals, this DSP enables seamless interfacing with other components in a system, reducing the need for additional external components and simplifying design complexity.

The DSP core of the TMS320LC203PZA is designed with an efficient instruction set that maximizes performance for a variety of signal processing tasks. It includes specialized instructions for arithmetic operations, logical operations, and data movement, which are essential for the efficient execution of complex algorithms. Additionally, the processor features a large on-chip memory, which helps in reducing the memory access time and improves the overall system performance.

Texas Instruments provides robust support for the TMS320LC203PZA with a comprehensive suite of development tools, including software libraries, development kits, and reference designs. This support ensures that engineers can rapidly develop and deploy systems using the TMS320LC203PZA, shortening the time-to-market for their products.

The TMS320LC203PZA is available in a PowerPAD™ plastic quad flatpack package, which offers excellent thermal performance and is suitable for space-constrained applications. Its low power consumption makes it an ideal choice for portable and battery-powered devices, where power efficiency is a critical factor.

In summary, the TMS320LC203PZA from Texas Instruments is a powerful and efficient solution for a multitude of digital signal processing applications. Its combination of speed, precision, and support tools makes it a go-to choice for engineers looking to create sophisticated and reliable products in the DSP field.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1302 $51.3906
8+ $14.0555 $112.4440
12+ $13.6163 $163.3956
16+ $13.1770 $210.8320
20+ $12.7378 $254.7560
27+ $11.4201 $308.3427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess