EN
  • EN
  • DE

TMS320F28235PTPQ

Part No TMS320F28235PTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176HLQFP / C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Voltage - Supply (Vcc/Vdd) 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1318569-TMS320F28235PTPQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28235PTPQ CAD Model

Description

TMS320F28235PTPQ Image

The TMS320F28235PTPQ from Texas Instruments is a high-performance digital signal processor (DSP) that is part of the C2000™ family, designed specifically for industrial control applications. This processor is built on a 32-bit CPU platform with a maximum speed of 150 MHz, providing the computational power necessary for advanced algorithms in motor control, power conversion, sensor processing, and other embedded control applications.

The TMS320F28235PTPQ comes in a 176-pin LQFP (Low-Profile Quad Flat Package), which ensures a compact footprint on the PCB while offering robust connectivity options. This DSP is equipped with an array of features that make it an ideal choice for applications requiring precision and efficiency. It includes 256KB of flash memory, 34KB of RAM, and an integrated floating-point unit (FPU) that enables complex mathematical computations and control algorithms to be executed with high accuracy.

An outstanding feature of this processor is the Control Law Accelerator (CLA), a co-processor that offloads demanding control-loop calculations from the main CPU, which can significantly improve system performance. The TMS320F28235PTPQ also offers a variety of peripherals, such as PWM outputs, analog-to-digital converters (ADCs), and capture inputs, making it highly suitable for real-time control applications.

Connectivity is a key aspect of this DSP, and it does not disappoint with its multiple serial communication interfaces including CAN, SPI, I2C, and UART, which allow for easy integration into existing systems and facilitate communication with other devices. Moreover, the device supports an external interface for additional memory or peripherals, further enhancing its capabilities.

The TMS320F28235PTPQ is supported by Texas Instruments' comprehensive software and hardware development tools, including Code Composer Studio™ and controlSUITE™, which provide developers with a streamlined path for application development and debugging. This ensures that engineers can maximize the DSP's potential and reduce time-to-market for their products.

Whether you are developing advanced motor control systems, renewable energy inverters, or any other precision-driven control application, the TMS320F28235PTPQ offers the performance, flexibility, and reliability that engineers need to create innovative and efficient solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9134 $77.9134
2+ $63.9290 $127.8580
3+ $61.9312 $185.7936
4+ $59.9334 $239.7336
5+ $57.9356 $289.6780
6+ $51.9423 $311.6538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess