EN
  • EN
  • DE

TMS320F2812PGFQ

Part No TMS320F2812PGFQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 1271291-TMS320F2812PGFQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2812
Introduction Date March 23, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F2812PGFQ CAD Model

Description

Texas Instruments TMS320F2812PGFQ Digital Signal Processor

The TMS320F2812PGFQ is a high-performance 32-bit digital signal processor (DSP) from Texas Instruments, designed specifically for the needs of embedded control applications. This processor is part of the TMS320C28x DSP generation, which is well-known for its processing power, versatility, and efficiency in handling complex algorithms and computations.

Key Features:

  • High-Performance Processing: With a 150 MHz clock rate, the TMS320F2812PGFQ provides 150 million instructions per second (MIPS), making it suitable for a wide range of demanding applications.
  • Integrated Memory: The device includes 128K x 16 Flash, 18K x 16 SRAM, providing ample storage for both program code and data without the need for external memory components.
  • Robust Peripherals: The DSP features an array of peripherals including a 12-bit analog-to-digital converter (ADC), CAN module, PWM outputs, and capture inputs, which facilitate its use in motor control, industrial control, and sensor measurement applications.
  • Advanced Control: The processor supports advanced control algorithms with its high-resolution PWM and capture units, making it ideal for precision control tasks.
  • On-Chip Debugging: An on-chip debugging module enables real-time debugging and analysis, which is crucial for development and optimization of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320F2812PGFQ features a variety of power-saving modes to reduce overall power consumption.
  • Packaging: The DSP comes in a 176-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The TMS320F2812PGFQ is widely used in industrial control systems, including motor control, power conversion, inverters, and digital power supplies. Its robust design and high-speed processing capabilities make it a go-to choice for automotive applications, robotics, and various forms of automated machinery.

Conclusion:

Overall, the TMS320F2812PGFQ from Texas Instruments stands out as a powerful and flexible DSP solution for developers seeking to create sophisticated control systems with stringent performance requirements. Its comprehensive feature set and integrated peripherals offer a compact and cost-effective solution for a multitude of embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.8572 $54.8572
3+ $45.0111 $135.0333
4+ $43.6045 $174.4180
5+ $42.1979 $210.9895
7+ $40.7913 $285.5391
9+ $36.5715 $329.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess