EN
  • EN
  • DE
  • IT

AE0203D18H18DF

Part No AE0203D18H18DF
Manufacturer Kemet
Catalog Solenoids, Actuators
Description KEMET, AE, RESIN, 18.0UM, 200N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Electric Actuators/Cylinders
Mfr KEMET
Series AE
Package Bulk
Product Status Active
Type Linear Actuator
Motor Type Piezoelectric
Stroke Length 0.0007" (19.00µm)
Load Force (Dynamic) 44.96lbf (200.0N)
Voltage - Rated 150VDC
Termination Style Wire Leads
Temperature Range - Operating -25°C ~ 85°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 996784-AE0203D18H18DF
Ultra Librarian 3D Model Ultra Librarian AE0203D18H18DF CAD Model

Description

The AE0203D18H18DF is a linear actuator from the AE series of electric actuators/cylinders.

  • Series: AE
  • Design: Compact
  • Ideal for: Applications requiring precise linear motion
  • Stroke Length: 0.0007 inches (19.00 micrometers)
  • Load Force (Dynamic): 44.96 pounds (200.0 Newtons)
  • Rated Voltage: 150VDC
  • Temperature Range: -25°C to 85°C
  • Motor Type: Piezoelectric
  • Termination Style: Wire leads
  • Package: Bulk
  • Suitable for: Various industrial and automation applications, providing precise and controlled linear movement

You May Also Be Interested in

Phoenix Contact
BRIDGE- 2-3M
Need more? Email Us
Festo Corporation
ELECTRIC CYLINDER
Need more? Email Us
Schneider Electric
ENCODER INTERFACE CARD, ALTIVAR,
Need more? Email Us
Pololu Corporation
LINEAR ACTUATOR MOTOR 12V
Lowest to $51.0209
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.1
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.3
Need more? Email Us
Schneider Electric
ALTIVAR MACHINE ATV320, ALTIVAR
Need more? Email Us
Omron
VARI FREQ DRIVE 5A 240V LOAD
Need more? Email Us
Adafruit Industries LLC
MEDIUM PUSH-PULL SOLENOID 5V-6V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess