EN
  • EN
  • DE

TMS320F2809PZA

Part No TMS320F2809PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 083289-TMS320F2809PZA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F2809
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F2809PZA CAD Model

Description

The TMS320F2809PZA microcontroller is a powerful piece of technology from Texas Instruments, designed for applications requiring sophisticated control algorithms and high-speed performance. This microcontroller is part of the TMS320C28x family, which is renowned for its digital signal processing (DSP) capabilities. The TMS320F2809PZA is particularly suited for industrial control, automotive, and digital power conversion applications.

Key Features

  • High-Performance DSP: With a 32-bit CPU running at up to 150 MHz, the TMS320F2809PZA offers 150 million instructions per second (MIPS), enabling complex and fast control algorithms.
  • Integrated Flash Memory: It comes with 256 KB of on-chip flash memory and 18 KB of RAM, allowing robust and reliable storage for both application code and data.
  • Advanced Peripherals: The device includes a variety of peripherals such as PWM outputs, 12-bit analog-to-digital converters (ADCs), capture inputs, and communication interfaces like UART, SPI, and CAN for versatile connectivity options.
  • Enhanced Control Peripherals: Specialized control peripherals like the Event Manager (EVA, EVB) and High-Resolution PWM (HRPWM) modules provide high-precision timing for complex control tasks.
  • Robust Design: The TMS320F2809PZA is designed to operate in harsh environments with a wide temperature range and features a 1.9V to 3.6V supply voltage range.

Applications

The flexibility and processing power of the TMS320F2809PZA make it ideal for a wide range of applications, including:

  • Motor control (AC Induction, Brushless DC, Permanent Magnet Synchronous, and Stepper Motors)
  • Digital power conversion (DC-DC converters, Inverters)
  • Renewable energy systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial automation and control systems
  • Automotive control systems

Support and Resources

Texas Instruments provides extensive support for the TMS320F2809PZA, including technical documentation, software tools, and a developer community. Engineers can take advantage of development kits and reference designs to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5250 $51.0500
5+ $20.9436 $104.7180
8+ $20.2891 $162.3128
11+ $19.6346 $215.9806
14+ $18.9801 $265.7214
18+ $17.0167 $306.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess