Product Overview: TPS3702CX12DDCT by Texas Instruments
The TPS3702CX12DDCT is a high-precision, dual-channel voltage detector manufactured by Texas Instruments, a leader in semiconductor design and production. This device is engineered to monitor over-voltage and under-voltage conditions, ensuring that systems operate within their specified voltage ranges, which is crucial for maintaining the reliability and longevity of electronic components.
Key Features and Benefits
- High Accuracy: The TPS3702CX12DDCT offers a high threshold accuracy of ±0.5%, which is essential for sensitive applications where precise voltage monitoring is critical.
- Dual Voltage Monitoring: This device can monitor two voltage rails simultaneously, which is efficient for systems with multiple supply voltages.
- Wide Supply Range: It operates over a wide supply voltage range from 1.8 V to 18 V, making it versatile for various applications.
- Adjustable Thresholds: The voltage thresholds are adjustable through external resistive dividers, providing flexibility in setting the over-voltage and under-voltage limits.
- Low Quiescent Current: With a low quiescent current of 12 µA (typical), it is suitable for battery-powered and energy-efficient systems.
- Open-Drain Outputs: The device features open-drain outputs, which allow for easy interfacing with other components and systems.
Applications
The TPS3702CX12DDCT is ideal for a wide array of applications, including:
- Portable and battery-powered electronics
- Industrial equipment
- Telecommunications systems
- Automotive electronics
- Medical devices
- Power supply monitoring
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TPS3702CX12DDCT is no exception. It is built to meet high standards of performance and reliability, ensuring it can withstand the rigors of real-world applications. This voltage detector is a testament to Texas Instruments' dedication to providing advanced circuit protection solutions that safeguard electronic systems.
With its precise monitoring capabilities and robust design, the TPS3702CX12DDCT is a top choice for designers and engineers looking for a reliable voltage detection solution.