EN
  • EN
  • DE

TMS320F28035RSHT

Part No TMS320F28035RSHT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit 60MHz 128KB (64K x 16) FLASH 56-VQFN (7x7)
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMS320F28035RSHT-ND, 296-36039
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900474-TMS320F28035RSHT
Ultra Librarian 3D Model Ultra Librarian TMS320F28035RSHT CAD Model

Description

Product Overview: TMS320F28035RSHT

The TMS320F28035RSHT is a highly sophisticated piece of technology from Texas Instruments, renowned for its exceptional performance and versatility in a wide range of applications. This microcontroller is part of the TMS320F2803x Piccolo series, which is designed to meet the complex needs of modern control systems.

Key Features

  • High-Performance Digital Signal Processing: With a 32-bit CPU running at up to 60 MHz, the TMS320F28035RSHT is capable of executing complex algorithms quickly, making it ideal for real-time signal processing.
  • Advanced Control Peripherals: It includes a variety of peripherals specifically designed for control applications, such as high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture inputs.
  • Integrated Flash Memory: Equipped with 128 KB of flash memory, this microcontroller offers ample space for code storage while ensuring fast and reliable execution.
  • Robust Connectivity: The device supports multiple communication protocols, including I2C, SPI, UART, and CAN, allowing for easy integration into existing systems and facilitating communication with other devices.

Applications

The TMS320F28035RSHT is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • Motor control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Power supplies and converters
  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Industrial automation and robotics
  • Automotive control systems

Package and Quality

This microcontroller is offered in a compact 64-VQFN (RSHT) package, ensuring a small footprint and ease of mounting on various types of circuit boards. Texas Instruments is committed to high-quality standards, and the TMS320F28035RSHT is no exception, designed to meet stringent industrial requirements for reliability and longevity.

Conclusion

With its robust processing capabilities, extensive set of peripherals, and flexible connectivity options, the TMS320F28035RSHT from Texas Instruments stands out as an exceptional choice for designers and engineers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1762 $55.0572
14+ $7.5292 $105.4088
21+ $7.2939 $153.1719
29+ $7.0586 $204.6994
37+ $6.8234 $252.4658
50+ $6.1175 $305.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess